E-Z LOK E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6 EZ-DVM210

Description
E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6 Everything needed to put strong threads in thermoplastics, all in a convenient, easy-to-use kit. Standard kits include threaded insert and installation tips. Easy to use solution for putting strong, machine threads in thermoplastics. Features Installation Kit - brass threaded inserts for thermoplastic Easy to use solution for putting strong, machine threads in thermoplastic components. Our ultrasonic inserts assortment kits make it easy to keep on hand the right insert for nearly any application. Ideal for 3D printing, prototyping, and other plastic components. Install with soldering iron or ultrasonic horn. Kit Contains: (50x) DV-M25-TH, (50x) DV-M30-TH, (50x) DV-M40-TH, (25x) DV-M50-TH, (25x) DV-M60-TH, (1x) HST-004, (1x) HST-006, (1x) HST-008, (1x) HST-332, (1x) HST-4 Applications: 3D Printed Components Electronics Enclosures Prototypes Cable Connectors Injection Molded Components ...anywhere a threaded fastener is installed in thermoplastic Installation: Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal thread. Insert the tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow into the insert knurls and grooves during installation. Once the insert is flush with the material surface, remove the installation tip from the insert. The insert will cool and the plastic will re-solidify, locking the insert in place.
Description
E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6 Everything needed to put strong threads in thermoplastics, all in a convenient, easy-to-use kit. Standard kits include threaded insert and installation tips. Easy to use solution for putting strong, machine threads in thermoplastics. Features Installation Kit - brass threaded inserts for thermoplastic Easy to use solution for putting strong, machine threads in thermoplastic components. Our ultrasonic inserts assortment kits make it easy to keep on hand the right insert for nearly any application. Ideal for 3D printing, prototyping, and other plastic components. Install with soldering iron or ultrasonic horn. Kit Contains: (50x) DV-M25-TH, (50x) DV-M30-TH, (50x) DV-M40-TH, (25x) DV-M50-TH, (25x) DV-M60-TH, (1x) HST-004, (1x) HST-006, (1x) HST-008, (1x) HST-332, (1x) HST-4 Applications: 3D Printed Components Electronics Enclosures Prototypes Cable Connectors Injection Molded Components ...anywhere a threaded fastener is installed in thermoplastic Installation: Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal thread. Insert the tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow into the insert knurls and grooves during installation. Once the insert is flush with the material surface, remove the installation tip from the insert. The insert will cool and the plastic will re-solidify, locking the insert in place.

Suppliers

Company
Product
Description
Supplier Links
E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6 - EZ-DVM210 - E-Z LOK
Gardena, CA, United States
E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6
EZ-DVM210
E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6 EZ-DVM210
E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6 Everything needed to put strong threads in thermoplastics, all in a convenient, easy-to-use kit. Standard kits include threaded insert and installation tips. Easy to use solution for putting strong, machine threads in thermoplastics. Features Installation Kit - brass threaded inserts for thermoplastic Easy to use solution for putting strong, machine threads in thermoplastic components. Our ultrasonic inserts assortment kits make it easy to keep on hand the right insert for nearly any application. Ideal for 3D printing, prototyping, and other plastic components. Install with soldering iron or ultrasonic horn. Kit Contains: (50x) DV-M25-TH, (50x) DV-M30-TH, (50x) DV-M40-TH, (25x) DV-M50-TH, (25x) DV-M60-TH, (1x) HST-004, (1x) HST-006, (1x) HST-008, (1x) HST-332, (1x) HST-4 Applications: 3D Printed Components Electronics Enclosures Prototypes Cable Connectors Injection Molded Components ...anywhere a threaded fastener is installed in thermoplastic Installation: Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal thread. Insert the tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow into the insert knurls and grooves during installation. Once the insert is flush with the material surface, remove the installation tip from the insert. The insert will cool and the plastic will re-solidify, locking the insert in place.

E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6

Everything needed to put strong threads in thermoplastics, all in a convenient, easy-to-use kit.

<p>Standard kits include threaded insert and installation tips.</p>

<p>Easy to use solution for putting strong, machine threads in thermoplastics.</p>


Features

  • Installation Kit - brass threaded inserts for thermoplastic
  • Easy to use solution for putting strong, machine threads in thermoplastic components.
  • Our ultrasonic inserts assortment kits make it easy to keep on hand the right insert for nearly any application.
  • Ideal for 3D printing, prototyping, and other plastic components.
  • Install with soldering iron or ultrasonic horn.
  • Kit Contains: (50x) DV-M25-TH, (50x) DV-M30-TH, (50x) DV-M40-TH, (25x) DV-M50-TH, (25x) DV-M60-TH, (1x) HST-004, (1x) HST-006, (1x) HST-008, (1x) HST-332, (1x) HST-4

Applications:

  • 3D Printed Components
  • Electronics Enclosures
  • Prototypes
  • Cable Connectors
  • Injection Molded Components
  • ...anywhere a threaded fastener is installed in thermoplastic

Installation:

Mold or drill an appropriately sized hole. Select the installation tip corresponding to the insert internal thread. Insert the tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow into the insert knurls and grooves during installation. Once the insert is flush with the material surface, remove the installation tip from the insert. The insert will cool and the plastic will re-solidify, locking the insert in place.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number EZ-DVM210
Product Name E-Z Sonic™ Threaded Insert Assortment Kit - Tapered - Double Vane - M2.5 to M6
Kits Assorted Sizes
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Flathead Threaded Insert - Open End Keyless - Unified - AEA50-350-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 26543 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1"; 1 1/2"
View Details