E-Z LOK E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm EZ-951618-13

Description
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains five flanged 5/16-18 inserts, a 29/64 drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (5x) 951618-13, (1x) 360-0716BP, (1x) 9100 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.
Description
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains five flanged 5/16-18 inserts, a 29/64 drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (5x) 951618-13, (1x) 360-0716BP, (1x) 9100 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.

Suppliers

Company
Product
Description
Supplier Links
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm - EZ-951618-13 - E-Z LOK
Gardena, CA, United States
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm
EZ-951618-13
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm EZ-951618-13
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains five flanged 5/16-18 inserts, a 29/64 drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (5x) 951618-13, (1x) 360-0716BP, (1x) 9100 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.

E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm

Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit.

Kit includes threaded inserts, drill, and drive tool.

Easy to use soution for putting strong, machine threads in soft wood.


Features

  • Standard kit includes inserts, drill and drive-tool.
  • Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board.
  • Inexpensive solution for reinforcing threads in soft woods
  • Kit contains five flanged 5/16-18 inserts, a 29/64 drill, and an installation tool.
  • Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board.
  • Kit Contains: (5x) 951618-13, (1x) 360-0716BP, (1x) 9100

Applications:

  • Knock-down Furniture
  • Drawer pulls
  • Display Cases
  • Shipping Containers
  • Anywhere a fastener will be used in wood

Installation:

Drill the appropriately sized hole and then turn in insert with included drive tool.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number EZ-951618-13
Product Name E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flanged - 5/16-18 x 13mm
Material For Soft Wood
Unlock Full Specs
to access all available technical data

Similar Products

 - Heat-Ultrasonic Inserts for Plastic (Long); Series 19 - SPIROL
Specs
Installation Method Thermal; Ultrasonic
Base Materials Plastic; Thermoplastics
Length 0.1570 to 0.5000 inch (3.99 to 12.7 mm)
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 2067819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M5
Internal Thread Size M5
View Details
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 25937 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 7/16"; 3/4"
View Details