E-Z LOK E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm EZ-851618-20

Description
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains six flush 5/16-18 inserts, a 7/16 brad point drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (6x) 851618-20, (1x) 360-0716BP, (1x) 9100 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.
Description
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains six flush 5/16-18 inserts, a 7/16 brad point drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (6x) 851618-20, (1x) 360-0716BP, (1x) 9100 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.

Suppliers

Company
Product
Description
Supplier Links
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm - EZ-851618-20 - E-Z LOK
Gardena, CA, United States
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm
EZ-851618-20
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm EZ-851618-20
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains six flush 5/16-18 inserts, a 7/16 brad point drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (6x) 851618-20, (1x) 360-0716BP, (1x) 9100 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.

E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm

Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit.

Kit includes threaded inserts, drill, and drive tool.

Easy to use soution for putting strong, machine threads in soft wood.


Features

  • Standard kit includes inserts, drill and drive-tool.
  • Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board.
  • Inexpensive solution for reinforcing threads in soft woods
  • Kit contains six flush 5/16-18 inserts, a 7/16 brad point drill, and an installation tool.
  • Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board.
  • Kit Contains: (6x) 851618-20, (1x) 360-0716BP, (1x) 9100

Applications:

  • Knock-down Furniture
  • Drawer pulls
  • Display Cases
  • Shipping Containers
  • Anywhere a fastener will be used in wood

Installation:

Drill the appropriately sized hole and then turn in insert with included drive tool.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number EZ-851618-20
Product Name E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 5/16-18 x 20mm
Material For Soft Wood
Unlock Full Specs
to access all available technical data

Similar Products

 - Self-Tapping Inserts for Plastic; Series 10 - SPIROL
Specs
Installation Method Self-tapping
Base Materials Plastic; Thermoset / Thermoplastic
Units Inch; Metric
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 303759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel
Finish Zinc Plated
View Details
Thread Repair Insert Kits - 76124 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 3/8"; 1/2"
View Details