E-Z LOK E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm EZ-801420-20

Description
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains eight flush 1/4-20 inserts, a 23/64 brad point drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (8x) 801420-20, (1x) 360-2364BP, (1x) 9000 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.
Description
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains eight flush 1/4-20 inserts, a 23/64 brad point drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (8x) 801420-20, (1x) 360-2364BP, (1x) 9000 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.

Suppliers

Company
Product
Description
Supplier Links
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm - EZ-801420-20 - E-Z LOK
Gardena, CA, United States
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm
EZ-801420-20
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm EZ-801420-20
E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit. Kit includes threaded inserts, drill, and drive tool. Easy to use soution for putting strong, machine threads in soft wood. Features Standard kit includes inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board. Inexpensive solution for reinforcing threads in soft woods Kit contains eight flush 1/4-20 inserts, a 23/64 brad point drill, and an installation tool. Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board. Kit Contains: (8x) 801420-20, (1x) 360-2364BP, (1x) 9000 Applications: Knock-down Furniture Drawer pulls Display Cases Shipping Containers Anywhere a fastener will be used in wood Installation: Drill the appropriately sized hole and then turn in insert with included drive tool.

E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm

Everything needed to repair or reinforce threaded holes in wood in a convenient, easy-to-order kit.

Kit includes threaded inserts, drill, and drive tool.

Easy to use soution for putting strong, machine threads in soft wood.


Features

  • Standard kit includes inserts, drill and drive-tool.
  • Easy to use solution for putting strong, machine threads in soft wood, like pine, MDF, and composition board.
  • Inexpensive solution for reinforcing threads in soft woods
  • Kit contains eight flush 1/4-20 inserts, a 23/64 brad point drill, and an installation tool.
  • Ideal for knock-down furniture, display cases, drawer pulls, or anywhere a threaded fastener will be used in soft wood, like pine, MDF, or composition board.
  • Kit Contains: (8x) 801420-20, (1x) 360-2364BP, (1x) 9000

Applications:

  • Knock-down Furniture
  • Drawer pulls
  • Display Cases
  • Shipping Containers
  • Anywhere a fastener will be used in wood

Installation:

Drill the appropriately sized hole and then turn in insert with included drive tool.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number EZ-801420-20
Product Name E-Z Hex™ Threaded Insert Installation Kit for Soft Wood - Flush - 1/4-20 x 20mm
Material For Soft Wood
Unlock Full Specs
to access all available technical data

Similar Products

Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Heavy Duty Industrial Style Keylocking Inserts - 26113 - Jergens, Inc.
Specs
Units Inch
Inch 1 1/8"; 1 1/2"
Internal Thread Size 1 1/8-12
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Countersunk Head Threaded Insert - Open End Keyed - Unified - AEA10K216-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details