E-Z LOK E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5 EZ-400-M3

Description
E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5 Everything needed to repair or reinforce tapped holes in wood in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in wood Features Standard kit includes threaded inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in wood Everything needed for installation in a convenient kit Ideal for cabinetry, furniture, display cases, anywhere a threaded fastener will be used in wood. Kit Contains: (10x) 400-M3, (1x) 360-1764BP, (1x) DT-M3 Applications: Cabinetry & Furniture Partitions Display Cases Beer Tap Handles Shipping Containers Anywhere a fastener will be used in wood Installation: E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.
Description
E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5 Everything needed to repair or reinforce tapped holes in wood in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in wood Features Standard kit includes threaded inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in wood Everything needed for installation in a convenient kit Ideal for cabinetry, furniture, display cases, anywhere a threaded fastener will be used in wood. Kit Contains: (10x) 400-M3, (1x) 360-1764BP, (1x) DT-M3 Applications: Cabinetry & Furniture Partitions Display Cases Beer Tap Handles Shipping Containers Anywhere a fastener will be used in wood Installation: E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.

Suppliers

Company
Product
Description
Supplier Links
E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5 - EZ-400-M3 - E-Z LOK
Gardena, CA, United States
E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5
EZ-400-M3
E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5 EZ-400-M3
E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5 Everything needed to repair or reinforce tapped holes in wood in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in wood Features Standard kit includes threaded inserts, drill and drive-tool. Easy to use solution for putting strong, machine threads in wood Everything needed for installation in a convenient kit Ideal for cabinetry, furniture, display cases, anywhere a threaded fastener will be used in wood. Kit Contains: (10x) 400-M3, (1x) 360-1764BP, (1x) DT-M3 Applications: Cabinetry & Furniture Partitions Display Cases Beer Tap Handles Shipping Containers Anywhere a fastener will be used in wood Installation: E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.

E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5

Everything needed to repair or reinforce tapped holes in wood in a convenient, easy-to-order kit.

Standard kits include threaded inserts, drill and drive-tool.

Easy to use solution for putting strong, machine threads in wood


Features

  • Standard kit includes threaded inserts, drill and drive-tool.
  • Easy to use solution for putting strong, machine threads in wood
  • Everything needed for installation in a convenient kit
  • Ideal for cabinetry, furniture, display cases, anywhere a threaded fastener will be used in wood.
  • Kit Contains: (10x) 400-M3, (1x) 360-1764BP, (1x) DT-M3

Applications:

  • Cabinetry & Furniture
  • Partitions
  • Display Cases
  • Beer Tap Handles
  • Shipping Containers
  • Anywhere a fastener will be used in wood

Installation:

E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number EZ-400-M3
Product Name E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Brass - M3-0.5
Material For Hard Wood
Unlock Full Specs
to access all available technical data

Similar Products

 - Heat-Ultrasonic Inserts for Plastic; Series 14 - SPIROL
Specs
Installation Method Thermal; Ultrasonic; Tapered Hole
Base Materials Plastic; Thermoplastics
Units Inch; Metric
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Solid Industrial Style Keylocking Inserts - 26028 - Jergens, Inc.
Specs
Units Metric
Metric M22
External Thread Size M22 x 1.5
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details