E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Stainless - 1/4-20
Everything needed to repair or reinforce tapped holes in wood in a convenient, easy-to-order kit.
Standard kits include threaded inserts, drill and drive-tool.
Easy to use solution for putting strong, machine threads in wood
Features
Standard kit includes threaded inserts, drill and drive-tool.
Easy to use solution for putting strong, machine threads in wood
Everything needed for installation in a convenient kit
Ideal for cabinetry, furniture, display cases, anywhere a threaded fastener will be used in wood.
Kit Contains: (6x) 400-4-CR, (1x) 360-2564BP, (1x) DT-4
Applications:
Cabinetry & Furniture
Partitions
Display Cases
Beer Tap Handles
Shipping Containers
Anywhere a fastener will be used in wood
Installation:
E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.
E-Z Knife™ Threaded Insert Installation Kit for Hard Wood - Stainless - 1/4-20
Everything needed to repair or reinforce tapped holes in wood in a convenient, easy-to-order kit.
Standard kits include threaded inserts, drill and drive-tool.
Easy to use solution for putting strong, machine threads in wood
Features
- Standard kit includes threaded inserts, drill and drive-tool.
- Easy to use solution for putting strong, machine threads in wood
- Everything needed for installation in a convenient kit
- Ideal for cabinetry, furniture, display cases, anywhere a threaded fastener will be used in wood.
- Kit Contains: (6x) 400-4-CR, (1x) 360-2564BP, (1x) DT-4
Applications:
- Cabinetry & Furniture
- Partitions
- Display Cases
- Beer Tap Handles
- Shipping Containers
- Anywhere a fastener will be used in wood
Installation:
E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.