E-Z LOK Press-Fit Thread Insert EZ-370-6

Description
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts are intended to be mounted into wood or plastic. This is type C that goes into a 15/32 drill hole size. It has a N/A internal thread.
Description
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts are intended to be mounted into wood or plastic. This is type C that goes into a 15/32 drill hole size. It has a N/A internal thread.

Suppliers

Company
Product
Description
Supplier Links
Press-Fit Thread Insert - EZ-370-6 - Reid Supply
Norton Shores, MI, United States
Press-Fit Thread Insert
EZ-370-6
Press-Fit Thread Insert EZ-370-6
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts are intended to be mounted into wood or plastic. This is type C that goes into a 15/32 drill hole size. It has a N/A internal thread.

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel.


. This brass finserts are intended to be mounted into wood or plastic. This is type C that goes into a 15/32 drill hole size. It has a N/A internal thread.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Inserts
Product Number EZ-370-6
Product Name Press-Fit Thread Insert
Installation Method Pressed-In; Threaded Hole
Units Inch
Inch 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Heavy Duty Industrial Style Keylocking Inserts - 25966 - Jergens, Inc.
Specs
Units Metric
Metric M8; M14
Internal Thread Size M8 x 1.25
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 303759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel
Finish Zinc Plated
View Details