E-Z LOK E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10 EZ-329-8

Description
E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10 Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features Ideal for soft metals, like aluminum, cast iron, and magnesium Easy to use solution for repairing or reinforcing tapped holes in metal. Everything needed for installation in a convenient kit Ideal for soft metals, like aluminum, cast iron, and magnesium Ideal for soft metals, like aluminum, cast iron, and magnesium Kit Contains: (10x) 329-8, (1x) 500-7, (1x) 21460, (1x) 570-9 Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions
Description
E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10 Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features Ideal for soft metals, like aluminum, cast iron, and magnesium Easy to use solution for repairing or reinforcing tapped holes in metal. Everything needed for installation in a convenient kit Ideal for soft metals, like aluminum, cast iron, and magnesium Ideal for soft metals, like aluminum, cast iron, and magnesium Kit Contains: (10x) 329-8, (1x) 500-7, (1x) 21460, (1x) 570-9 Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10 - EZ-329-8 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10
EZ-329-8
E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10 EZ-329-8
E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10 Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features Ideal for soft metals, like aluminum, cast iron, and magnesium Easy to use solution for repairing or reinforcing tapped holes in metal. Everything needed for installation in a convenient kit Ideal for soft metals, like aluminum, cast iron, and magnesium Ideal for soft metals, like aluminum, cast iron, and magnesium Kit Contains: (10x) 329-8, (1x) 500-7, (1x) 21460, (1x) 570-9 Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10

Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit.

Standard kits include threaded inserts, drill, tap and drive-tool.


Features

  • Ideal for soft metals, like aluminum, cast iron, and magnesium
  • Easy to use solution for repairing or reinforcing tapped holes in metal.
  • Everything needed for installation in a convenient kit
  • Ideal for soft metals, like aluminum, cast iron, and magnesium
  • Ideal for soft metals, like aluminum, cast iron, and magnesium
  • Kit Contains: (10x) 329-8, (1x) 500-7, (1x) 21460, (1x) 570-9

Applications:

  • Soft metals: aluminum, cast iron, magnesium, etc.

Installation:

Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.

  • Simply drill the appropriately sized hole with a standard drill
  • Tap the hole with a standard tap
  • Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool.

E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready.
E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down.
Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.
View Installation Instructions

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number EZ-329-8
Product Name E-Z LOK™ Thread Repair Kit for Metal - Standard Wall - 1/2-13 x 3/4-10
Kits Thread Repair Kits
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
 - Heat-Ultrasonic Inserts for Plastic (Short); Series 30 - Metric - SPIROL
Specs
Installation Method Thermal; Ultrasonic
Base Materials Plastic; Thermoplastics
Units Metric
View Details
Threaded Inserts - 2065478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M4
Internal Thread Size M4
View Details
Internal Locking Thread Repair Insert - 24502 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1/4"; 7/16"
View Details