E-Z LOK™ Thread Repair Kit for Metal - Thin Wall - Stainless Steel - 1/2-13 x 5/8-18
Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit.
Standard kits include threaded inserts, drill, tap and drive-tool.
Features
Ideal for soft metals, like aluminum, cast iron, and magnesium
Easy to use solution for repairing or reinforcing tapped holes in metal.
Everything needed for installation in a convenient kit
Ideal for soft metals, like aluminum, cast iron, and magnesium
Ideal for soft metals, like aluminum, cast iron, and magnesium
Kit Contains: (10x) 313-8, (1x) A1360, (1x) 571-5818, (1x) 500-6
Applications:
Soft metals: aluminum, cast iron, magnesium, etc.
Installation:
Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.
Simply drill the appropriately sized hole with a standard drill
Tap the hole with a standard tap
Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool.
E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions
E-Z LOK™ Thread Repair Kit for Metal - Thin Wall - Stainless Steel - 1/2-13 x 5/8-18
Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit.
Standard kits include threaded inserts, drill, tap and drive-tool.
Features
- Ideal for soft metals, like aluminum, cast iron, and magnesium
- Easy to use solution for repairing or reinforcing tapped holes in metal.
- Everything needed for installation in a convenient kit
- Ideal for soft metals, like aluminum, cast iron, and magnesium
- Ideal for soft metals, like aluminum, cast iron, and magnesium
- Kit Contains: (10x) 313-8, (1x) A1360, (1x) 571-5818, (1x) 500-6
Applications:
- Soft metals: aluminum, cast iron, magnesium, etc.
Installation:
Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.
- Simply drill the appropriately sized hole with a standard drill
- Tap the hole with a standard tap
- Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool.
E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready.
E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down.
Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.
View Installation Instructions