E-Z LOK Press-Fit Thread Insert EZ-270-8

Description
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts are intended to be mounted into wood or plastic. This is type B that goes into a drill hole size. It has a N/A internal thread.
Description
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts are intended to be mounted into wood or plastic. This is type B that goes into a drill hole size. It has a N/A internal thread.

Suppliers

Company
Product
Description
Supplier Links
Press-Fit Thread Insert - EZ-270-8 - Reid Supply
Norton Shores, MI, United States
Press-Fit Thread Insert
EZ-270-8
Press-Fit Thread Insert EZ-270-8
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts are intended to be mounted into wood or plastic. This is type B that goes into a drill hole size. It has a N/A internal thread.

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel.


. This brass finserts are intended to be mounted into wood or plastic. This is type B that goes into a drill hole size. It has a N/A internal thread.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Inserts
Product Number EZ-270-8
Product Name Press-Fit Thread Insert
Installation Method Pressed-In; Threaded Hole
Units Inch
Inch # 10
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Industrial Style Keylocking Inserts - 25902 - Jergens, Inc.
Specs
Units Inch
Inch 1/4"; 7/16"
Internal Thread Size 1/4-20
View Details
 - Molded-In inserts for Plastic (Blind); Series 65 - SPIROL
Specs
Installation Method Thermal; Ultrasonic; Molded-In; Pressed-In; Self-tapping
Base Materials Plastic
Units Inch; Metric
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Flathead Threaded Insert - Closed End Keyed - Unified - AEA31KB500-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details