Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel.
. This brass finserts are intended to be mounted into wood or plastic. This is type A that goes into a drill hole size. It has a N/A internal thread.
| Reid Supply | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | EZ-170-6 |
| Product Name | Press-Fit Thread Insert |
| Installation Method | Pressed-In; Threaded Hole |
| Units | Inch |
| Inch | # 10 |