E-Z LOK E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32 DV-132-TH

Description
E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32 E-Z LOK’s E-Z Sonic™ ultrasonic threaded inserts are designed for post-molding installation in thermoplastic materials. Machined out of high quality brass and available with both inch and metric threads, our ultrasonic inserts are durable enough for the toughest environments and versatile enough to meet the needs of any application. Features Tapered and straight designs Install ultrasonically or with heat driver Superior torque and pull-out resistance Inch or metric threads Tapered design in single and double vane Straight design in flush or flanged configuration Applications: Post-molding installation in thermoplastic materials Installation: Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.
Description
E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32 E-Z LOK’s E-Z Sonic™ ultrasonic threaded inserts are designed for post-molding installation in thermoplastic materials. Machined out of high quality brass and available with both inch and metric threads, our ultrasonic inserts are durable enough for the toughest environments and versatile enough to meet the needs of any application. Features Tapered and straight designs Install ultrasonically or with heat driver Superior torque and pull-out resistance Inch or metric threads Tapered design in single and double vane Straight design in flush or flanged configuration Applications: Post-molding installation in thermoplastic materials Installation: Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.

Suppliers

Company
Product
Description
Supplier Links
E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32 - DV-132-TH - E-Z LOK
Gardena, CA, United States
E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32
DV-132-TH
E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32 DV-132-TH
E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32 E-Z LOK’s E-Z Sonic™ ultrasonic threaded inserts are designed for post-molding installation in thermoplastic materials. Machined out of high quality brass and available with both inch and metric threads, our ultrasonic inserts are durable enough for the toughest environments and versatile enough to meet the needs of any application. Features Tapered and straight designs Install ultrasonically or with heat driver Superior torque and pull-out resistance Inch or metric threads Tapered design in single and double vane Straight design in flush or flanged configuration Applications: Post-molding installation in thermoplastic materials Installation: Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.

E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32

E-Z LOK’s E-Z Sonic™ ultrasonic threaded inserts are designed for post-molding installation in thermoplastic materials. Machined out of high quality brass and available with both inch and metric threads, our ultrasonic inserts are durable enough for the toughest environments and versatile enough to meet the needs of any application.


Features

  • Tapered and straight designs
  • Install ultrasonically or with heat driver
  • Superior torque and pull-out resistance
  • Inch or metric threads
  • Tapered design in single and double vane
  • Straight design in flush or flanged configuration

Applications:

  • Post-molding installation in thermoplastic materials

Installation:

Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number DV-132-TH
Product Name E-Z Sonic™ Threaded Insert for Plastic - Tapered - Double vane - 10-32
Installation Method Ultrasonic; Ultrasonic
Base Materials Metal; Brass
Internal Thread Size 10-32
Unlock Full Specs
to access all available technical data

Similar Products

Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Heavy Duty Industrial Style Keylocking Inserts - 25902 - Jergens, Inc.
Specs
Units Inch
Inch 1/4"; 7/16"
Internal Thread Size 1/4-20
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Countersunk Head Threaded Insert - Closed End Keyed - Unified - AEA25KB271 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details