E-Z LOK E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm 800610-20

Description
E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm Generically referred to as Type D (flanged) or Type E (flush) insert nuts, E-Z Hex™ (Hex Drive) inserts provide sturdy machine threads in soft woods. These hex drives are an ideal solution for any application where assembly or disassembly could lead to thread erosion or stripping. E-Z Hex™ inserts feature broad external threads that provide exceptional holding power in materials like pine, composition board, MDF, and plywood. We offer E-Z Hex™ with internal thread sizes ranging from #8 to 3/8-16, and M4 to M10. Die-cast from a durable zinc alloy, E-Z Hex™ inserts install quickly with an Allen wrench or optional drive tool. Most sizes are available in a variety of lengths to meet the needs of your unique application. Features Inexpensive solution for reinforcing threads in soft woods Install with Allen wrench or optional drive tool Inch or metric threads available Flush and flanged designs available Multiple lengths available Applications: Ready to Assemble Furniture Drawer Pulls Display Cases Crating Materials such as pine, plywood, composition board, and MDF ...anywhere a threaded fastener is installed in soft wood
Description
E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm Generically referred to as Type D (flanged) or Type E (flush) insert nuts, E-Z Hex™ (Hex Drive) inserts provide sturdy machine threads in soft woods. These hex drives are an ideal solution for any application where assembly or disassembly could lead to thread erosion or stripping. E-Z Hex™ inserts feature broad external threads that provide exceptional holding power in materials like pine, composition board, MDF, and plywood. We offer E-Z Hex™ with internal thread sizes ranging from #8 to 3/8-16, and M4 to M10. Die-cast from a durable zinc alloy, E-Z Hex™ inserts install quickly with an Allen wrench or optional drive tool. Most sizes are available in a variety of lengths to meet the needs of your unique application. Features Inexpensive solution for reinforcing threads in soft woods Install with Allen wrench or optional drive tool Inch or metric threads available Flush and flanged designs available Multiple lengths available Applications: Ready to Assemble Furniture Drawer Pulls Display Cases Crating Materials such as pine, plywood, composition board, and MDF ...anywhere a threaded fastener is installed in soft wood

Suppliers

Company
Product
Description
Supplier Links
E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm - 800610-20 - E-Z LOK
Gardena, CA, United States
E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm
800610-20
E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm 800610-20
E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm Generically referred to as Type D (flanged) or Type E (flush) insert nuts, E-Z Hex™ (Hex Drive) inserts provide sturdy machine threads in soft woods. These hex drives are an ideal solution for any application where assembly or disassembly could lead to thread erosion or stripping. E-Z Hex™ inserts feature broad external threads that provide exceptional holding power in materials like pine, composition board, MDF, and plywood. We offer E-Z Hex™ with internal thread sizes ranging from #8 to 3/8-16, and M4 to M10. Die-cast from a durable zinc alloy, E-Z Hex™ inserts install quickly with an Allen wrench or optional drive tool. Most sizes are available in a variety of lengths to meet the needs of your unique application. Features Inexpensive solution for reinforcing threads in soft woods Install with Allen wrench or optional drive tool Inch or metric threads available Flush and flanged designs available Multiple lengths available Applications: Ready to Assemble Furniture Drawer Pulls Display Cases Crating Materials such as pine, plywood, composition board, and MDF ...anywhere a threaded fastener is installed in soft wood

E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm

Generically referred to as Type D (flanged) or Type E (flush) insert nuts, E-Z Hex™ (Hex Drive) inserts provide sturdy machine threads in soft woods. These hex drives are an ideal solution for any application where assembly or disassembly could lead to thread erosion or stripping.

E-Z Hex™ inserts feature broad external threads that provide exceptional holding power in materials like pine, composition board, MDF, and plywood. We offer E-Z Hex™ with internal thread sizes ranging from #8 to 3/8-16, and M4 to M10. Die-cast from a durable zinc alloy, E-Z Hex™ inserts install quickly with an Allen wrench or optional drive tool.

Most sizes are available in a variety of lengths to meet the needs of your unique application.


Features

  • Inexpensive solution for reinforcing threads in soft woods
  • Install with Allen wrench or optional drive tool
  • Inch or metric threads available
  • Flush and flanged designs available
  • Multiple lengths available

Applications:

  • Ready to Assemble Furniture
  • Drawer Pulls
  • Display Cases
  • Crating
  • Materials such as pine, plywood, composition board, and MDF
  • ...anywhere a threaded fastener is installed in soft wood
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number 800610-20
Product Name E-Z Hex™ Threaded Insert for Soft Wood - Flush - M6-1.0 x 20mm
Installation Method Hex Drive
Base Materials Metal; Zinc
Internal Thread Size M6-1.0
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 26134 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1/4"; 1/2"
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 2067809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M4
Internal Thread Size M4
View Details