E-Z LOK E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5 550-332

Description
E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5 STRONG THREADS MADE EASY All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool. E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes. The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours). Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions
Description
E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5 STRONG THREADS MADE EASY All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool. E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes. The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours). Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5 - 550-332 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5
550-332
E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5 550-332
E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5 STRONG THREADS MADE EASY All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools. E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool. E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes. The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours). Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5

STRONG THREADS MADE EASY

All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools.

E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool.

E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes.

The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours).


Features

  • Strong: screw machined out of solid steel for greater strength; superior pull out resistance.
  • Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener
  • Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out
  • Standard size and pitch external threads eliminate need for special taps or installation tools.
  • Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool
  • Ideal for soft metals, like aluminum, cast iron, and magnesium

Applications:

  • Soft metals: aluminum, cast iron, magnesium, etc.

Installation:

Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.

  • Simply drill the appropriately sized hole with a standard drill
  • Tap the hole with a standard tap
  • Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool.

E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready.
E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down.
Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.
View Installation Instructions

Supplier's Site
Self-Locking Thread Insert - 550-332 - Reid Supply
Norton Shores, MI, United States
Self-Locking Thread Insert
550-332
Self-Locking Thread Insert 550-332
These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual insert that prevents/repairs stripped threads. It has a N/A internal thread and a N/A external thread.

These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver.


. This is a Steel self locking individual insert that prevents/repairs stripped threads. It has a N/A internal thread and a N/A external thread.

Supplier's Site

Technical Specifications

  E-Z LOK Reid Supply
Product Category Threaded Inserts Threaded Inserts
Product Number 550-332 550-332
Product Name E-Z LOK™ Threaded Insert for Metal - Standard Wall - Carbon Steel - 10-32 x M10-1.5 Self-Locking Thread Insert
Installation Method Solid Wall Threaded Hole
Base Materials Metal; Steel - Carbon
Internal Thread Size 10-32 #10-32
External Thread Size N/A M10 x 1.5
Length 0.4100 inch (10.41 mm) 0.4100 inch (10.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Head Threaded Insert - Closed End Keyless - Unified - AEA50B526 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Solid Industrial Style Keylocking Inserts - 26407 - Jergens, Inc.
Specs
Units Inch
Inch 3/4"
External Thread Size 3/4-16
View Details