E-Z LOK E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach) 50932

Description
E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach) E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are corrosion resistant and withstand temperatures to 800°F. E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced during installation, allowing the insert to thread into the hole. Once properly installed, the radial pressure of the released insert holds the insert firmly in place. Features Quickly repair damaged threads in soft metal Protect tapped holes from stripping and wear Made from corrosion resistant 18-8 stainless steel Applications: Soft metals: aluminum, cast iron, magnesium, etc.
Description
E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach) E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are corrosion resistant and withstand temperatures to 800°F. E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced during installation, allowing the insert to thread into the hole. Once properly installed, the radial pressure of the released insert holds the insert firmly in place. Features Quickly repair damaged threads in soft metal Protect tapped holes from stripping and wear Made from corrosion resistant 18-8 stainless steel Applications: Soft metals: aluminum, cast iron, magnesium, etc.

Suppliers

Company
Product
Description
Supplier Links
E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach) - 50932 - E-Z LOK
Gardena, CA, United States
E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach)
50932
E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach) 50932
E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach) E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are corrosion resistant and withstand temperatures to 800°F. E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced during installation, allowing the insert to thread into the hole. Once properly installed, the radial pressure of the released insert holds the insert firmly in place. Features Quickly repair damaged threads in soft metal Protect tapped holes from stripping and wear Made from corrosion resistant 18-8 stainless steel Applications: Soft metals: aluminum, cast iron, magnesium, etc.

E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach)

E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are corrosion resistant and withstand temperatures to 800°F.

E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced during installation, allowing the insert to thread into the hole. Once properly installed, the radial pressure of the released insert holds the insert firmly in place.


Features

  • Quickly repair damaged threads in soft metal
  • Protect tapped holes from stripping and wear
  • Made from corrosion resistant 18-8 stainless steel

Applications:

  • Soft metals: aluminum, cast iron, magnesium, etc.
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number 50932
Product Name E-Z Coil™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach)
Installation Method Coil
Base Materials Metal; Steel - Stainless
Internal Thread Size M10-1.0
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Inserts - 2040622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M5
Internal Thread Size M5
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
 - Heat-Ultrasonic Inserts for Plastic (Long); Series 19 - SPIROL
Specs
Installation Method Thermal; Ultrasonic
Base Materials Plastic; Thermoplastics
Length 0.1570 to 0.5000 inch (3.99 to 12.7 mm)
View Details
Flathead Threaded Insert - Closed End Keyless - Unified - AEA37B285-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details