E-Z Coil™ Threaded Insert for Metal - M33-3.5 x 1.5D
E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal threads that are corrosion resistant and withstand temperatures to 800°F.
E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced during installation, allowing the insert to thread into the hole. Once properly installed, the radial pressure of the released insert holds the insert firmly in place.
Features
Applications:
| E-Z LOK | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | 41915 |
| Product Name | E-Z Coil™ Threaded Insert for Metal - M33-3.5 x 1.5D |
| Installation Method | Coil |
| Base Materials | Metal; Steel - Stainless |
| Internal Thread Size | M33-3.5 |