E-Z LOK E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25 400-M8

Description
E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™ inserts for wood use a proprietary external “knife” thread to slice into the wood, which provides superior holding power. E-Z Knife™ inserts are most often machined out of brass when internal thread sizes range from #4 to 3/8 or M3 to M8. For additional corrosion resistance, stainless steel knife thread inserts are used with 8-32, 10-24, and 1/4-20 internal threads. Features Superior hard wood holding power Sizing variety, inch (coarse/fine) & metric Brass or stainless steel options Easily installs with a bolt/jam nut or optional drive tool Applications: Cabinetry & Furniture Partitions Display Cases Beer Tap Handles Shipping Containers Anywhere a fastener will be used in wood Installation: E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.
Description
E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™ inserts for wood use a proprietary external “knife” thread to slice into the wood, which provides superior holding power. E-Z Knife™ inserts are most often machined out of brass when internal thread sizes range from #4 to 3/8 or M3 to M8. For additional corrosion resistance, stainless steel knife thread inserts are used with 8-32, 10-24, and 1/4-20 internal threads. Features Superior hard wood holding power Sizing variety, inch (coarse/fine) & metric Brass or stainless steel options Easily installs with a bolt/jam nut or optional drive tool Applications: Cabinetry & Furniture Partitions Display Cases Beer Tap Handles Shipping Containers Anywhere a fastener will be used in wood Installation: E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.

Suppliers

Company
Product
Description
Supplier Links
E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25 - 400-M8 - E-Z LOK
Gardena, CA, United States
E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25
400-M8
E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25 400-M8
E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™ inserts for wood use a proprietary external “knife” thread to slice into the wood, which provides superior holding power. E-Z Knife™ inserts are most often machined out of brass when internal thread sizes range from #4 to 3/8 or M3 to M8. For additional corrosion resistance, stainless steel knife thread inserts are used with 8-32, 10-24, and 1/4-20 internal threads. Features Superior hard wood holding power Sizing variety, inch (coarse/fine) & metric Brass or stainless steel options Easily installs with a bolt/jam nut or optional drive tool Applications: Cabinetry & Furniture Partitions Display Cases Beer Tap Handles Shipping Containers Anywhere a fastener will be used in wood Installation: E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.

E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25

E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™ inserts for wood use a proprietary external “knife” thread to slice into the wood, which provides superior holding power.

E-Z Knife™ inserts are most often machined out of brass when internal thread sizes range from #4 to 3/8 or M3 to M8. For additional corrosion resistance, stainless steel knife thread inserts are used with 8-32, 10-24, and 1/4-20 internal threads.


Features

  • Superior hard wood holding power
  • Sizing variety, inch (coarse/fine) & metric
  • Brass or stainless steel options
  • Easily installs with a bolt/jam nut or optional drive tool

Applications:

  • Cabinetry & Furniture
  • Partitions
  • Display Cases
  • Beer Tap Handles
  • Shipping Containers
  • Anywhere a fastener will be used in wood

Installation:

E-Z Knife threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. For harder woods, screwdriver installation isn't practical. Installation can be accomplished with the drive tool or using a bolt and jam nuts. When using the bolt/jam nuts installation technique, the slotted end of the insert can be either up or down.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number 400-M8
Product Name E-Z Knife™ Threaded Insert for Hard Wood - Brass - M8-1.25
Installation Method Knife Thread
Base Materials Metal; Brass
Internal Thread Size M8-1.25
Unlock Full Specs
to access all available technical data

Similar Products

Solid Industrial Style Keylocking Inserts - 26010 - Jergens, Inc.
Specs
Units Inch
Inch 1 1/8"
External Thread Size 1 1/8-12
View Details
Threaded Inserts - 2040615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M3; M3.5
Internal Thread Size M3.5
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details