E-Z LOK E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20 370-4-BR

Description
E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20 E-Z Fin™ (Finserts) provide strong, metal threads in soft woods, like pine, composition board, and MDF, and most plastics. Firm, permanent fastening is achieved by distributing stress over a greater surface area, minimizing the possibility of splintering, splitting, and thread erosion. Machined out of brass, E-Z Fin™ (Finserts) are available in single, double or triple fin designs for varying material thicknesses. Internal threads sizes range from #6 to 5/16. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend that you test your particular application before ordering. We gladly supply free samples. Features Easy press-in installation Design minimizes splintering and splitting Available in 3 lengths for varying material thicknesses Applications: Soft woods: such as pine, composition board, and MDF Most Plastics
Description
E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20 E-Z Fin™ (Finserts) provide strong, metal threads in soft woods, like pine, composition board, and MDF, and most plastics. Firm, permanent fastening is achieved by distributing stress over a greater surface area, minimizing the possibility of splintering, splitting, and thread erosion. Machined out of brass, E-Z Fin™ (Finserts) are available in single, double or triple fin designs for varying material thicknesses. Internal threads sizes range from #6 to 5/16. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend that you test your particular application before ordering. We gladly supply free samples. Features Easy press-in installation Design minimizes splintering and splitting Available in 3 lengths for varying material thicknesses Applications: Soft woods: such as pine, composition board, and MDF Most Plastics

Suppliers

Company
Product
Description
Supplier Links
E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20 - 370-4-BR - E-Z LOK
Gardena, CA, United States
E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20
370-4-BR
E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20 370-4-BR
E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20 E-Z Fin™ (Finserts) provide strong, metal threads in soft woods, like pine, composition board, and MDF, and most plastics. Firm, permanent fastening is achieved by distributing stress over a greater surface area, minimizing the possibility of splintering, splitting, and thread erosion. Machined out of brass, E-Z Fin™ (Finserts) are available in single, double or triple fin designs for varying material thicknesses. Internal threads sizes range from #6 to 5/16. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend that you test your particular application before ordering. We gladly supply free samples. Features Easy press-in installation Design minimizes splintering and splitting Available in 3 lengths for varying material thicknesses Applications: Soft woods: such as pine, composition board, and MDF Most Plastics

E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20

E-Z Fin™ (Finserts) provide strong, metal threads in soft woods, like pine, composition board, and MDF, and most plastics. Firm, permanent fastening is achieved by distributing stress over a greater surface area, minimizing the possibility of splintering, splitting, and thread erosion.

Machined out of brass, E-Z Fin™ (Finserts) are available in single, double or triple fin designs for varying material thicknesses. Internal threads sizes range from #6 to 5/16.

Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend that you test your particular application before ordering. We gladly supply free samples.


Features

  • Easy press-in installation
  • Design minimizes splintering and splitting
  • Available in 3 lengths for varying material thicknesses

Applications:

  • Soft woods: such as pine, composition board, and MDF
  • Most Plastics
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number 370-4-BR
Product Name E-Z Fin™ Threaded Insert for Soft Wood or Plastic - Triple fin - 1/4-20
Installation Method Finsert
Base Materials Metal; Brass
Internal Thread Size 1/4-20
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Threaded Inserts - 2067850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M8
Internal Thread Size M8
View Details
Countersunk Head Threaded Insert - Closed End Keyless - Unified - AEA25B271 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details