E-Z LOK E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10 329-8IC

Description
E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10 E-Z LOK™ (Solid Wall) Screw Locking Inserts are the standard heavy wall solid threaded inserts with thread locking adhesive on both the external and internal threads of the insert. The adhesive on the external threads secures the insert in place. The internal thread adhesive provides a screw locking feature that keeps fasteners from backing out. Install these threaded inserts with a screwdriver or optional drive tool, allowing 3-5 minutes for the external thread adhesive to set up prior to threading in the fastener. A bolt can be used for installation as long as you do not intend to remove it. Removing the bolt after installation destroys adhesive effectiveness. Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Loctite adhesive preapplied to the internal threads provides a screw locking feature that makes these inserts ideal for high vibration appliations. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive on the external threads activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions
Description
E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10 E-Z LOK™ (Solid Wall) Screw Locking Inserts are the standard heavy wall solid threaded inserts with thread locking adhesive on both the external and internal threads of the insert. The adhesive on the external threads secures the insert in place. The internal thread adhesive provides a screw locking feature that keeps fasteners from backing out. Install these threaded inserts with a screwdriver or optional drive tool, allowing 3-5 minutes for the external thread adhesive to set up prior to threading in the fastener. A bolt can be used for installation as long as you do not intend to remove it. Removing the bolt after installation destroys adhesive effectiveness. Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Loctite adhesive preapplied to the internal threads provides a screw locking feature that makes these inserts ideal for high vibration appliations. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive on the external threads activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10 - 329-8IC - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10
329-8IC
E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10 329-8IC
E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10 E-Z LOK™ (Solid Wall) Screw Locking Inserts are the standard heavy wall solid threaded inserts with thread locking adhesive on both the external and internal threads of the insert. The adhesive on the external threads secures the insert in place. The internal thread adhesive provides a screw locking feature that keeps fasteners from backing out. Install these threaded inserts with a screwdriver or optional drive tool, allowing 3-5 minutes for the external thread adhesive to set up prior to threading in the fastener. A bolt can be used for installation as long as you do not intend to remove it. Removing the bolt after installation destroys adhesive effectiveness. Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Loctite adhesive preapplied to the internal threads provides a screw locking feature that makes these inserts ideal for high vibration appliations. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive on the external threads activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10

E-Z LOK™ (Solid Wall) Screw Locking Inserts are the standard heavy wall solid threaded inserts with thread locking adhesive on both the external and internal threads of the insert. The adhesive on the external threads secures the insert in place. The internal thread adhesive provides a screw locking feature that keeps fasteners from backing out.

Install these threaded inserts with a screwdriver or optional drive tool, allowing 3-5 minutes for the external thread adhesive to set up prior to threading in the fastener. A bolt can be used for installation as long as you do not intend to remove it. Removing the bolt after installation destroys adhesive effectiveness.


Features

  • Strong: screw machined out of solid steel for greater strength; superior pull out resistance.
  • Loctite adhesive preapplied to the internal threads provides a screw locking feature that makes these inserts ideal for high vibration appliations.
  • Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener
  • Self-Locking: pre-applied adhesive on the external threads activates upon installation; inserts won't back out
  • Standard size and pitch external threads eliminate need for special taps or installation tools.
  • Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool

Applications:

  • Soft metals: aluminum, cast iron, magnesium, etc.

Installation:

Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.

  • Simply drill the appropriately sized hole with a standard drill
  • Tap the hole with a standard tap
  • Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool.

E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready.
E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down.
Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.
View Installation Instructions

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number 329-8IC
Product Name E-Z LOK™ Threaded Insert for Metal - Screw Locking - Carbon Steel - 1/2-13 x 3/4-10
Installation Method Solid Wall
Base Materials Metal; Steel - Carbon
Internal Thread Size 1/2-13
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Flathead Threaded Insert - Closed End Keyless - Unified - AEA31B125-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Thread Repair Insert Kits - 76174 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M22; M32
View Details