E-Z LOK E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12 329-1808

Description
E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12 E-Z LOK™ (Solid Wall) Automotive threaded inserts are designed for use in spark plug repair. Internal thread sizes from M10 to M18 are available in a variety of lengths. In addition VW Case Savers are offered in through hole and blind designs. All E-Z LOK™ (Solid Wall) Automotive inserts are installed using standard tools. No special taps or installation tools needed. Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking. The pre-applied LOCTITE™ on the external threads activates immediately upon installation. Inserts are fastener ready in 5-10 minutes. View Installation Instructions
Description
E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12 E-Z LOK™ (Solid Wall) Automotive threaded inserts are designed for use in spark plug repair. Internal thread sizes from M10 to M18 are available in a variety of lengths. In addition VW Case Savers are offered in through hole and blind designs. All E-Z LOK™ (Solid Wall) Automotive inserts are installed using standard tools. No special taps or installation tools needed. Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking. The pre-applied LOCTITE™ on the external threads activates immediately upon installation. Inserts are fastener ready in 5-10 minutes. View Installation Instructions

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2
Gardena, CA, United States
E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12
329-1808
E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12 329-1808
E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12 E-Z LOK™ (Solid Wall) Automotive threaded inserts are designed for use in spark plug repair. Internal thread sizes from M10 to M18 are available in a variety of lengths. In addition VW Case Savers are offered in through hole and blind designs. All E-Z LOK™ (Solid Wall) Automotive inserts are installed using standard tools. No special taps or installation tools needed. Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Ideal for soft metals, like aluminum, cast iron, and magnesium Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking. The pre-applied LOCTITE™ on the external threads activates immediately upon installation. Inserts are fastener ready in 5-10 minutes. View Installation Instructions

E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12

E-Z LOK™ (Solid Wall) Automotive threaded inserts are designed for use in spark plug repair. Internal thread sizes from M10 to M18 are available in a variety of lengths. In addition VW Case Savers are offered in through hole and blind designs.

All E-Z LOK™ (Solid Wall) Automotive inserts are installed using standard tools. No special taps or installation tools needed.


Features

  • Strong: screw machined out of solid steel for greater strength; superior pull out resistance.
  • Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener
  • Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out
  • Standard size and pitch external threads eliminate need for special taps or installation tools.
  • Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool
  • Ideal for soft metals, like aluminum, cast iron, and magnesium

Applications:

  • Soft metals: aluminum, cast iron, magnesium, etc.

Installation:

Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.

  • Simply drill the appropriately sized hole with a standard drill
  • Tap the hole with a standard tap
  • Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool.

E-Z LOK™ (Solid Wall) threaded inserts are self-locking. The pre-applied LOCTITE™ on the external threads activates immediately upon installation. Inserts are fastener ready in 5-10 minutes.
View Installation Instructions

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number 329-1808
Product Name E-Z LOK™ Threaded Insert for Metal - Automotive - Carbon Steel - M18-1.50 (1/2" Reach) x 1-12
Installation Method Solid Wall
Base Materials Metal; Steel - Carbon
Internal Thread Size M18-1.5
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Thread Repair Insert Kits - 76249 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch; Metric
Inch 1"
View Details
Threaded Inserts - 2065515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M3
Internal Thread Size M3
View Details