E-Z LOK E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438" OAL 313-M8

Description
E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438" OAL E-Z LOK™ (Solid Wall) Thin Wall inserts offer the advantages of E-Z LOK™ (Solid Wall) Standard Wall threaded inserts while using a hole size virtually the same as E-Z Coil™ inserts. Like all E-Z LOK™ (Solid Wall) threaded inserts, the Thin Wall design is installed using standard drills and taps. Installation is performed with a screwdriver, bolt/jam nut, or optional E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) Thin Wall inserts are self-locking. Immediately upon installation, pre-applied LOCTITE™ on the external threads begins to set and the newly installed insert is fastener ready in minutes.  Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Thin Wall: all the advantages of the standard E-Z LOK threaded inserts in a smaller overall diameter Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions
Description
E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438" OAL E-Z LOK™ (Solid Wall) Thin Wall inserts offer the advantages of E-Z LOK™ (Solid Wall) Standard Wall threaded inserts while using a hole size virtually the same as E-Z Coil™ inserts. Like all E-Z LOK™ (Solid Wall) threaded inserts, the Thin Wall design is installed using standard drills and taps. Installation is performed with a screwdriver, bolt/jam nut, or optional E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) Thin Wall inserts are self-locking. Immediately upon installation, pre-applied LOCTITE™ on the external threads begins to set and the newly installed insert is fastener ready in minutes.  Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Thin Wall: all the advantages of the standard E-Z LOK threaded inserts in a smaller overall diameter Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438
Gardena, CA, United States
E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438" OAL
313-M8
E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438" OAL 313-M8
E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438" OAL E-Z LOK™ (Solid Wall) Thin Wall inserts offer the advantages of E-Z LOK™ (Solid Wall) Standard Wall threaded inserts while using a hole size virtually the same as E-Z Coil™ inserts. Like all E-Z LOK™ (Solid Wall) threaded inserts, the Thin Wall design is installed using standard drills and taps. Installation is performed with a screwdriver, bolt/jam nut, or optional E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) Thin Wall inserts are self-locking. Immediately upon installation, pre-applied LOCTITE™ on the external threads begins to set and the newly installed insert is fastener ready in minutes.  Features Strong: screw machined out of solid steel for greater strength; superior pull out resistance. Thin Wall: all the advantages of the standard E-Z LOK threaded inserts in a smaller overall diameter Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out Standard size and pitch external threads eliminate need for special taps or installation tools. Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool Applications: Soft metals: aluminum, cast iron, magnesium, etc. Installation: Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3. Simply drill the appropriately sized hole with a standard drill Tap the hole with a standard tap Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool. E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready. E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down. Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples. View Installation Instructions

E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438" OAL

E-Z LOK™ (Solid Wall) Thin Wall inserts offer the advantages of E-Z LOK™ (Solid Wall) Standard Wall threaded inserts while using a hole size virtually the same as E-Z Coil™ inserts. Like all E-Z LOK™ (Solid Wall) threaded inserts, the Thin Wall design is installed using standard drills and taps. Installation is performed with a screwdriver, bolt/jam nut, or optional E-Z LOK™ drive tool.

<p>E-Z LOK™ (Solid Wall) Thin Wall inserts are self-locking. Immediately upon installation, pre-applied LOCTITE™ on the external threads begins to set and the newly installed insert is fastener ready in minutes.&nbsp;</p>


Features

  • Strong: screw machined out of solid steel for greater strength; superior pull out resistance.
  • Thin Wall: all the advantages of the standard E-Z LOK threaded inserts in a smaller overall diameter
  • Easy to install: solid threaded inserts install with standard tools; simply drill, tap and thread like any ordinary fastener
  • Self-Locking: pre-applied adhesive activates upon installation; inserts won't back out
  • Standard size and pitch external threads eliminate need for special taps or installation tools.
  • Install using a screwdriver, bolt and jam nut, or optional E-Z LOK™ drive tool

Applications:

  • Soft metals: aluminum, cast iron, magnesium, etc.

Installation:

Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.

  • Simply drill the appropriately sized hole with a standard drill
  • Tap the hole with a standard tap
  • Turn in the E-Z LOK™ (Solid Wall) insert like an ordinary fastener with a screwdriver, bolt and jam nut, or an E-Z LOK™ drive tool.

E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready.
E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down.
Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.
View Installation Instructions

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number 313-M8
Product Name E-Z LOK™ Threaded Insert for Metal - Thin Wall - 303 Stainless Steel - M8-1.25 x 7/16-20 x 0.438" OAL
Material For Metal
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Countersunk Head Threaded Insert - Closed End Keyless - Unified - AEA10B166 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
 - Heat-Ultrasonic Inserts for Plastic (Short); Series 19 - Inch - SPIROL
Specs
Installation Method Thermal; Ultrasonic
Base Materials Plastic; Thermoplastics
Units Inch
View Details