E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 8-32 x 5/16-18
STRONG THREADS MADE EASY
All solid construction E-Z LOK threaded inserts install with standard tools. No special drills...no special taps...no special installation tools.
E-Z LOK external threads are standard size and pitch to permit the use of standard drills and taps. E-Z LOKs can be installed with a screwdriver, bolt/jam nut (except IC series), or optional power drive tool.
E-Z LOKs will not back out or vibrate loose. Immediately upon installation, microencapsulated adhesive begins to set and the newly installed inserts are fastener-ready in 3-5 minutes.
The adhesive seals against liquids and gases to 6,000 psi when fully cured (72 hours).
Features
Applications:
Installation:
Unlike E-Z Coil™ inserts, which require a special tap and installation tool, E-Z LOK™ (Solid Wall) threaded inserts for metal are installed using standard tools, and installation is as easy as 1-2-3.
E-Z LOK™ (Solid Wall) threaded inserts are self-locking and open immediately upon installation. The pre-applied LOCTITE™ on the external threads sets immediately allowing for the newly installed insert to be fastener ready.
E-Z LOK solid wall threaded inserts are typically installed with the slots up. The slots accommodate a screwdriver or E-Z LOK drive tool. When using a bolt and jam nuts for installation, the slotted end of the insert can be either up or down.
Important Note: Hole size requirements may vary depending on a number of factors, including material and tools. We recommend you test your particular application before ordering. Contact us for free samples.
View Installation Instructions
These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver.
. This is a Stainless Steel self locking individual insert that prevents/repairs stripped threads. It has a N/A internal thread and a N/A external thread.
| E-Z LOK | Reid Supply | |
|---|---|---|
| Product Category | Threaded Inserts | Threaded Inserts |
| Product Number | 303-008 | 303-008 |
| Product Name | E-Z LOK™ Threaded Insert for Metal - Standard Wall - 303 Stainless - 8-32 x 5/16-18 | Self-Locking Thread Insert |
| Installation Method | Solid Wall | Threaded Hole |
| Base Materials | Metal; Steel - Stainless | |
| Internal Thread Size | 8-32 | #6-32 |
| External Thread Size | 5/16-18 | 5/16-18 |
| Length | 0.2900 inch (7.37 mm) | 0.2900 inch (7.37 mm) |