E-Z LOK E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80 240-000-BR

Description
E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation with optimum torque/pull-out resistance. Cold installation of threaded inserts reduces the cost of moldings and eliminates the need to “chase” threads after molding. Our E-Z Press™ inserts are available in three styles: flush, flanged, and reverse slot. All three types press into place for fast, easy installation. Anything from a rubber mallet to an arbor press can be used for installation. Features Install cold Reduce the cost of moldings Cut reject waste caused by misaligned and faulty inserts Eliminate the need to “chase” threads after molding Install properly without a precise hole depth Install properly without a precise hole depth Applications: Post-molding installation in either thermoset plastics or thermoplastics Installation: As the E-Z Press™ insert is installed, it compresses slightly along the slot. As the fastener is threaded into place, the insert expands and the diamond knurl is pressed into the wall of the hole, securing the insert in place.
Description
E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation with optimum torque/pull-out resistance. Cold installation of threaded inserts reduces the cost of moldings and eliminates the need to “chase” threads after molding. Our E-Z Press™ inserts are available in three styles: flush, flanged, and reverse slot. All three types press into place for fast, easy installation. Anything from a rubber mallet to an arbor press can be used for installation. Features Install cold Reduce the cost of moldings Cut reject waste caused by misaligned and faulty inserts Eliminate the need to “chase” threads after molding Install properly without a precise hole depth Install properly without a precise hole depth Applications: Post-molding installation in either thermoset plastics or thermoplastics Installation: As the E-Z Press™ insert is installed, it compresses slightly along the slot. As the fastener is threaded into place, the insert expands and the diamond knurl is pressed into the wall of the hole, securing the insert in place.

Suppliers

Company
Product
Description
Supplier Links
E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80 - 240-000-BR - E-Z LOK
Gardena, CA, United States
E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80
240-000-BR
E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80 240-000-BR
E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation with optimum torque/pull-out resistance. Cold installation of threaded inserts reduces the cost of moldings and eliminates the need to “chase” threads after molding. Our E-Z Press™ inserts are available in three styles: flush, flanged, and reverse slot. All three types press into place for fast, easy installation. Anything from a rubber mallet to an arbor press can be used for installation. Features Install cold Reduce the cost of moldings Cut reject waste caused by misaligned and faulty inserts Eliminate the need to “chase” threads after molding Install properly without a precise hole depth Install properly without a precise hole depth Applications: Post-molding installation in either thermoset plastics or thermoplastics Installation: As the E-Z Press™ insert is installed, it compresses slightly along the slot. As the fastener is threaded into place, the insert expands and the diamond knurl is pressed into the wall of the hole, securing the insert in place.

E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80

E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold” installation with optimum torque/pull-out resistance. Cold installation of threaded inserts reduces the cost of moldings and eliminates the need to “chase” threads after molding.

Our E-Z Press™ inserts are available in three styles: flush, flanged, and reverse slot. All three types press into place for fast, easy installation. Anything from a rubber mallet to an arbor press can be used for installation.


Features

  • Install cold
  • Reduce the cost of moldings
  • Cut reject waste caused by misaligned and faulty inserts
  • Eliminate the need to “chase” threads after molding
  • Install properly without a precise hole depth
  • Install properly without a precise hole depth

Applications:

  • Post-molding installation in either thermoset plastics or thermoplastics

Installation:


As the E-Z Press™ insert is installed, it compresses slightly along the slot. As the fastener is threaded into place, the insert expands and the diamond knurl is pressed into the wall of the hole, securing the insert in place.

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Threaded Inserts
Product Number 240-000-BR
Product Name E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 0-80
Installation Method Pressed-In; Press-In
Base Materials Metal; Brass
Internal Thread Size 0-80
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Bolster Plate Bushings - 11703 - Jergens, Inc.
Specs
Units Inch
Inch 5/8"; 1"
Internal Thread Size 5/8-11
View Details
Threaded Inserts - 2067850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M8
Internal Thread Size M8
View Details