Taylor Made Plastics, Inc. Multi-Size Inflatable Test Plug 523942

Description
The inflatable pressure plugs come in a wide range of sizes and PSI ratings. The great thing about these plugs is the durability and the size range of the multi-size plugs. Along with these durable plugs we carry a nice selection of accessories that make these plugs safe and easy to use.
Description
The inflatable pressure plugs come in a wide range of sizes and PSI ratings. The great thing about these plugs is the durability and the size range of the multi-size plugs. Along with these durable plugs we carry a nice selection of accessories that make these plugs safe and easy to use.

Suppliers

Company
Product
Description
Supplier Links
Multi-Size Inflatable Test Plug - 523942 - Taylor Made Plastics, Inc.
Sarasota, FL, USA
Multi-Size Inflatable Test Plug
523942
Multi-Size Inflatable Test Plug 523942
The inflatable pressure plugs come in a wide range of sizes and PSI ratings. The great thing about these plugs is the durability and the size range of the multi-size plugs. Along with these durable plugs we carry a nice selection of accessories that make these plugs safe and easy to use.

The inflatable pressure plugs come in a wide range of sizes and PSI ratings. The great thing about these plugs is the durability and the size range of the multi-size plugs. Along with these durable plugs we carry a nice selection of accessories that make these plugs safe and easy to use.

Supplier's Site

Technical Specifications

  Taylor Made Plastics, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 523942
Product Name Multi-Size Inflatable Test Plug
Shape / Application Round; Multi-Size Inflatable Test Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
750 Stainless Steel Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 3/4" NPT; 0.750 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details