Tate-Jones, Inc. Threaded Blast Gate Valve 10TBGPH

Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
Description
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Suppliers

Company
Product
Description
Supplier Links
Threaded Blast Gate Valve - 10TBGPH - Tate-Jones, Inc.
Pittsburgh, PA, USA
Threaded Blast Gate Valve
10TBGPH
Threaded Blast Gate Valve 10TBGPH
The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Industrial Valves
Product Number 10TBGPH
Product Name Threaded Blast Gate Valve
Valve Type Gate; Shut Off
Primary Material Cast Iron; Stainless Steel (optional feature); Steel (optional feature)
Media Air; Breathable
Valve Size 10.00 inch (254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009091-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
8mm CHIPSOL - 14-211CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
VALVES - BP-049-CPVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details