The Tate-Jones Blast Gate Valves are used to regulate air flow, and the flow of other materials in a variety of applications. A rugged cast iron body with NPT threaded pipe connections houses the precision-machined, self-cleaning, stainless steel slide. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless Steel by special order.
| Tate-Jones, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1-1/2TBGPH |
| Product Name | Threaded Blast Gate Valve |
| Valve Type | Gate; Shut Off |
| Primary Material | Cast Iron; Stainless Steel (optional feature); Steel (optional feature) |
| Media | Air; Breathable |
| Valve Size | 1.50 inch (38.10 mm) |