Tasseron Sensors, Inc. Photoelectric THSB000

Description
QWIK STRAP PIPE SENSOR, W/ HEAT RESISTANT STRAP, 10K OHM, TYPE 3, IP54. FREE 2 YEAR RADWELL WARRANTY
Description
QWIK STRAP PIPE SENSOR, W/ HEAT RESISTANT STRAP, 10K OHM, TYPE 3, IP54. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 39398967 - Radwell International
Willingboro, NJ, United States
Photoelectric
39398967
Photoelectric 39398967
QWIK STRAP PIPE SENSOR, W/ HEAT RESISTANT STRAP, 10K OHM, TYPE 3, IP54. FREE 2 YEAR RADWELL WARRANTY

QWIK STRAP PIPE SENSOR, W/ HEAT RESISTANT STRAP, 10K OHM, TYPE 3, IP54. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 39398967
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse scan - SOEG-RT-M18W-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3891 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details