Vogtlin Massflow USA Variable Area Flowmeters Q-Flow

Description
Q-Flow is a modern flowmeter for gases and liquids built on the variable area principle. Designed in close collaboration with users, it combines our long experience and practical shop-floor requirements – Compact and slim Design – Millimetric-scales or direct reading scales – Customer-specific scales – Spherical float for optimized stability – Body material: Aluminium or stainless steel – Seals material: FKM or EPDM – 15 turns needle-valve – Valve practically hysteresis-free – Front panel mounting – Customized versions available
Description
Q-Flow is a modern flowmeter for gases and liquids built on the variable area principle. Designed in close collaboration with users, it combines our long experience and practical shop-floor requirements – Compact and slim Design – Millimetric-scales or direct reading scales – Customer-specific scales – Spherical float for optimized stability – Body material: Aluminium or stainless steel – Seals material: FKM or EPDM – 15 turns needle-valve – Valve practically hysteresis-free – Front panel mounting – Customized versions available

Suppliers

Company
Product
Description
Supplier Links
Variable Area Flowmeters - Q-Flow - Vogtlin Massflow USA
Franksville, WI, USA
Variable Area Flowmeters
Q-Flow
Variable Area Flowmeters Q-Flow
Q-Flow is a modern flowmeter for gases and liquids built on the variable area principle. Designed in close collaboration with users, it combines our long experience and practical shop-floor requirements – Compact and slim Design – Millimetric-scales or direct reading scales – Customer-specific scales – Spherical float for optimized stability – Body material: Aluminium or stainless steel – Seals material: FKM or EPDM – 15 turns needle-valve – Valve practically hysteresis-free – Front panel mounting – Customized versions available

Q-Flow is a modern flowmeter for gases and liquids built on the variable area principle. Designed in close collaboration with users, it combines our long experience and practical shop-floor requirements
– Compact and slim Design
– Millimetric-scales or direct reading scales
– Customer-specific scales
– Spherical float for optimized stability
– Body material: Aluminium or stainless steel
– Seals material: FKM or EPDM
– 15 turns needle-valve
– Valve practically hysteresis-free
– Front panel mounting
– Customized versions available

Supplier's Site

Technical Specifications

  Vogtlin Massflow USA
Product Category Liquid Flow Meters
Product Number Q-Flow
Product Name Variable Area Flowmeters
Meter Technology Variable Area
Additional Variables Measured Temperature
Operating Temperature -40 to 212 F (-40 to 100 C)
Process Media Type Liquid; Gas
Operating Pressure 232 to 290 psi (163 to 204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335110 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 8.80 to 88.00 GPM (33.33 to 333 L/min)
View Details
Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details
Compact Orifice Flowmeter - OriMaster FPD500 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Built-in Alarm Indicator
Additional Variables Measured Temperature
View Details