Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc), 200:1 turndown possible and a fast response time. Lots of options.
| Vogtlin Massflow USA | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | GSC-1/4"-SS |
| Product Name | Multigas Digital Gas Mass Flow Controller |
| Controller Type | Gas Mass Flow Controller; Flow; Mix / Blending |
| Form Factor | Stand-Alone; Control Valve Integrated |
| Interface | Switches; Digital Front Panel; Computer Programmable; Network |
| Communication / Port Type | Modbus-Ethernet Converter |
| Features | Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control |