Cincinnati Test Systems, Inc. Smooth - Outside Diameter - Manual CTSC-004093

Description
The HOH33-AL manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 1.417" to 1.510" (36 mm to 38.4 mm).
Request a Quote
Description
The HOH33-AL manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 1.417" to 1.510" (36 mm to 38.4 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smooth - Outside Diameter - Manual - CTSC-004093 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Smooth - Outside Diameter - Manual
CTSC-004093
Smooth - Outside Diameter - Manual CTSC-004093
The HOH33-AL manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 1.417" to 1.510" (36 mm to 38.4 mm).

The HOH33-AL manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 1.417" to 1.510" (36 mm to 38.4 mm).

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-004093
Product Name Smooth - Outside Diameter - Manual
Sealing Method External
Unlock Full Specs
to access all available technical data

Similar Products

Body Only - Inside Diameter - Pneumatic - CTSC-001947 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001928 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001690 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001684 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details