The HOH33-AJ manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 1.260" to 1.339" (32 mm to 34 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-004085 |
| Product Name | Smooth - Outside Diameter - Manual |
| Sealing Method | External |