The HOH33 Body Only (no main seal kit) is a manually actuated connector designed an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.787" to 1.510" (20 mm to 38.4 mm). Choose the correct main seal kit range for your application.
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-004061 |
| Product Name | Body Only - Outside Diameter - Manual |
| Sealing Method | External |