The HOH32-AG manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 0.669" to 0.750" (17 mm to 19.1 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-004007 |
| Product Name | Smooth - Outside Diameter - Manual |
| Sealing Method | External |