Cincinnati Test Systems, Inc. Smooth - Outside Diameter - Manual CTSC-003999

Description
The HOH32-AD manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 0.512" to 0.591" (13 mm to 15 mm).
Request a Quote
Description
The HOH32-AD manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 0.512" to 0.591" (13 mm to 15 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smooth - Outside Diameter - Manual - CTSC-003999 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Smooth - Outside Diameter - Manual
CTSC-003999
Smooth - Outside Diameter - Manual CTSC-003999
The HOH32-AD manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 0.512" to 0.591" (13 mm to 15 mm).

The HOH32-AD manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 0.512" to 0.591" (13 mm to 15 mm).

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-003999
Product Name Smooth - Outside Diameter - Manual
Sealing Method External
Unlock Full Specs
to access all available technical data

Similar Products

Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-002008 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-002027 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001655 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Body Only - Inside Diameter - Pneumatic - CTSC-001704 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details