The HOF31 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port and seals onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.100" to 0.510" (2.5 mm to 13 mm). Choose the correct main seal kit range for your application.
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003956 |
| Product Name | Body Only - Outside Diameter - Manual |
| Sealing Method | External |