The HOF30-AB manually actuated connector is designed with an NPT-threaded fill port and seals onto the outside diameter (OD) of a port, tube, or fitting, offering a sealing range from 0.050" to 0.080" (1.3 mm to 2 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003949 |
| Product Name | Smooth - Outside Diameter - Manual |
| Sealing Method | External |