The HI38-AC manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 2.865" to 2.935" (72.8 mm to 74.5 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003670 |
| Product Name | Smooth - Inside Diameter - Manual |
| Sealing Method | Internal |