The HI38 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.585" to 3.005" (65.7 mm to 76.3 mm). Choose the correct main seal kit range for your application.
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003654 |
| Product Name | Body Only - Inside Diameter - Manual |
| Sealing Method | Internal |