The HIF38-AA manually actuated connector is designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 2.585" to 2.655" (65.7 mm to 67.4 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003651 |
| Product Name | Smooth - Inside Diameter - Manual |
| Sealing Method | Internal |