Cincinnati Test Systems, Inc. Body Only - Inside Diameter - Manual CTSC-003571

Description
The HI35 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.339" to 1.693" (34 mm to 43 mm). Choose the correct main seal kit range for your application.
Request a Quote
Description
The HI35 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.339" to 1.693" (34 mm to 43 mm). Choose the correct main seal kit range for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Body Only - Inside Diameter - Manual - CTSC-003571 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Body Only - Inside Diameter - Manual
CTSC-003571
Body Only - Inside Diameter - Manual CTSC-003571
The HI35 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.339" to 1.693" (34 mm to 43 mm). Choose the correct main seal kit range for your application.

The HI35 Body Only (no main seal kit) is is a manually actuated "dead head" seal with no fill port for sealing onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 1.339" to 1.693" (34 mm to 43 mm). Choose the correct main seal kit range for your application.

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-003571
Product Name Body Only - Inside Diameter - Manual
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Body Only - Inside Diameter - Pneumatic - CTSC-001507 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001700 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001546 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001676 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details