Cincinnati Test Systems, Inc. Smooth - Inside Diameter - Manual CTSC-003486

Description
The HIH32-AD1 manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.748" to 0.787" (19 mm to 20 mm).
Request a Quote
Description
The HIH32-AD1 manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.748" to 0.787" (19 mm to 20 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smooth - Inside Diameter - Manual - CTSC-003486 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Smooth - Inside Diameter - Manual
CTSC-003486
Smooth - Inside Diameter - Manual CTSC-003486
The HIH32-AD1 manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.748" to 0.787" (19 mm to 20 mm).

The HIH32-AD1 manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.748" to 0.787" (19 mm to 20 mm).

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-003486
Product Name Smooth - Inside Diameter - Manual
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001556 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001987 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-002105 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001936 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details