Cincinnati Test Systems, Inc. Smooth - Inside Diameter - Manual CTSC-003477

Description
The HI32-AB1 manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 0.669" to 0.709" (17 mm to 18 mm).
Request a Quote
Description
The HI32-AB1 manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 0.669" to 0.709" (17 mm to 18 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smooth - Inside Diameter - Manual - CTSC-003477 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Smooth - Inside Diameter - Manual
CTSC-003477
Smooth - Inside Diameter - Manual CTSC-003477
The HI32-AB1 manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 0.669" to 0.709" (17 mm to 18 mm).

The HI32-AB1 manually actuated connector is designed with a "dead head" seal with no fill port and seals onto the inside diameter (ID) of port, tube, or fitting, offering a sealing range from 0.669" to 0.709" (17 mm to 18 mm).

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-003477
Product Name Smooth - Inside Diameter - Manual
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Body Only - Inside Diameter - Pneumatic - CTSC-002054 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-002027 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-002040 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001468 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details