The HIH32 Body Only (no main seal kit) is a manually actuated connector designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fittingand is available in a variety of sealing ranges from 0.630" to 0.866" (16 mm to 22 mm). Choose the correct main seal kit range for your application.
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003470 |
| Product Name | Body Only - Inside Diameter - Manual |
| Sealing Method | Internal |