The HIF31-AD manually actuated connector is designed with an NPT-threaded fill port and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.551" to 0.590" (14 mm to 15 mm).
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-003457 |
| Product Name | Smooth - Inside Diameter - Manual |
| Sealing Method | Internal |