Cincinnati Test Systems, Inc. Smooth - Inside Diameter - Manual CTSC-003430

Description
The HIH30-AB1 manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.360" to 0.394" (9.1 mm to 10 mm).
Request a Quote
Description
The HIH30-AB1 manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.360" to 0.394" (9.1 mm to 10 mm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smooth - Inside Diameter - Manual - CTSC-003430 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Smooth - Inside Diameter - Manual
CTSC-003430
Smooth - Inside Diameter - Manual CTSC-003430
The HIH30-AB1 manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.360" to 0.394" (9.1 mm to 10 mm).

The HIH30-AB1 manually actuated connector is designed with an NPT-threaded fill port that features a comfort-grip handle and seals onto the inside diameter (ID) of a port, tube, or fitting, offering a sealing range from 0.360" to 0.394" (9.1 mm to 10 mm).

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-003430
Product Name Smooth - Inside Diameter - Manual
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001921 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001552 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001694 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Threaded - Inside Diameter - Pneumatic - CTSC-001495 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details