The CO32 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.433" to 0.827" (11 mm to 21 mm). Choose the correct main seal kit range for your application.
| Cincinnati Test Systems, Inc. | |
|---|---|
| Product Category | Pressure Test Connectors |
| Product Number | CTSC-002824 |
| Product Name | Body Only - Outside Diameter - Pneumatic |
| Sealing Method | External |