Cincinnati Test Systems, Inc. Body Only - Outside Diameter - Pneumatic CTSC-002781

Description
The CO31 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.100" to 0.510" (2.5 mm to 13 mm). Choose the correct main seal kit incremental range for your application.
Request a Quote
Description
The CO31 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.100" to 0.510" (2.5 mm to 13 mm). Choose the correct main seal kit incremental range for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Body Only - Outside Diameter - Pneumatic - CTSC-002781 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Body Only - Outside Diameter - Pneumatic
CTSC-002781
Body Only - Outside Diameter - Pneumatic CTSC-002781
The CO31 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.100" to 0.510" (2.5 mm to 13 mm). Choose the correct main seal kit incremental range for your application.

The CO31 Body Only (no main seal kit) is a pneumatically actuated connector designed to seal onto the outside diameter (OD) of a port, tube, or fitting and is available in a variety of sealing ranges from 0.100" to 0.510" (2.5 mm to 13 mm). Choose the correct main seal kit incremental range for your application.

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-002781
Product Name Body Only - Outside Diameter - Pneumatic
Sealing Method External
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-002105 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001557 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001792 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001653 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details