Taper Line, Inc. Locking Alignment Couplers

Description
Locks on rod threads without the use of jam nuts, dowels or roll pins. Vibration free and shake proof. Works in both directions. Has 1/16 axial and 2° spherical movement. Allows for limited misalignment which in turn reduces seal and bearing wear.
Description
Locks on rod threads without the use of jam nuts, dowels or roll pins. Vibration free and shake proof. Works in both directions. Has 1/16 axial and 2° spherical movement. Allows for limited misalignment which in turn reduces seal and bearing wear.

Suppliers

Company
Product
Description
Supplier Links
Locking Alignment Couplers -  - Taper Line, Inc.
Clinton Twp, MI, USA
Locking Alignment Couplers
Locking Alignment Couplers
Locks on rod threads without the use of jam nuts, dowels or roll pins. Vibration free and shake proof. Works in both directions. Has 1/16 axial and 2° spherical movement. Allows for limited misalignment which in turn reduces seal and bearing wear.
  • Locks on rod threads without the use of jam nuts, dowels or roll pins.
  • Vibration free and shake proof.
  • Works in both directions.
  • Has 1/16 axial and 2° spherical movement.
  • Allows for limited misalignment which in turn reduces seal and bearing wear.
Supplier's Site

Technical Specifications

  Taper Line, Inc.
Product Category Rigid Couplings
Product Name Locking Alignment Couplers
Design One Piece Set Screw Design
Unlock Full Specs
to access all available technical data

Similar Products

Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
14mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 2 & 3mm - A 5X 9M0203 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.0787 inch (2 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details