TapeOnline.com United Ad Label - ULVW201

Description
United Ad Label - Betacam Set Labels - ULVW201Betacam Set Labels for Laser Printers, ULVW201, are now available at TapeOnline.com!These 8.5" x 11" label sheets contain the face, spine, and case insert all on one page.These labels are removable, and have a matte finish.Dimensions Sheet: 8.5 x 11" Face Label: 3.813 x 2.563" Spine label: 5.5 x .562" Small Insert: 5.375 x 2.578" Large Insert: 7.375 x 3.813"
Description
United Ad Label - Betacam Set Labels - ULVW201Betacam Set Labels for Laser Printers, ULVW201, are now available at TapeOnline.com!These 8.5" x 11" label sheets contain the face, spine, and case insert all on one page.These labels are removable, and have a matte finish.Dimensions Sheet: 8.5 x 11" Face Label: 3.813 x 2.563" Spine label: 5.5 x .562" Small Insert: 5.375 x 2.578" Large Insert: 7.375 x 3.813"

Suppliers

Company
Product
Description
Supplier Links
United Ad Label - ULVW201 -  - TapeOnline.com
Nashville, TN, USA
United Ad Label - ULVW201
United Ad Label - ULVW201
United Ad Label - Betacam Set Labels - ULVW201Betacam Set Labels for Laser Printers, ULVW201, are now available at TapeOnline.com!These 8.5" x 11" label sheets contain the face, spine, and case insert all on one page.These labels are removable, and have a matte finish.Dimensions Sheet: 8.5 x 11" Face Label: 3.813 x 2.563" Spine label: 5.5 x .562" Small Insert: 5.375 x 2.578" Large Insert: 7.375 x 3.813"

United Ad Label - Betacam Set Labels - ULVW201Betacam Set Labels for Laser Printers, ULVW201, are now available at TapeOnline.com!These 8.5" x 11" label sheets contain the face, spine, and case insert all on one page.These labels are removable, and have a matte finish.Dimensions

  • Sheet: 8.5 x 11"
  • Face Label: 3.813 x 2.563"
  • Spine label: 5.5 x .562"
  • Small Insert: 5.375 x 2.578"
  • Large Insert: 7.375 x 3.813"
Supplier's Site

Technical Specifications

  TapeOnline.com
Product Category Label Materials
Product Name United Ad Label - ULVW201
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 1784173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Transparent
Width 0.5000 inches (12.7 mm)
View Details
Laser Markable Labels - XF-672 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details
Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details