Transcend - StoreJet Cloud 32GB - TS32GSJC10KSay goodbye to clunky cables, and hello to the Transcend StoreJet Cloud 32GB streaming media server.This handy little drive stores 32GB of your favorite photos, videos or documents, and can then stream to 5 different devices simultaneously.This setup allows different users to view different content at the same time, without one interrupting the other.Running out of space on your tablet or smartphone?The Transcend Storejet can store your additional content, and be fully accessible by your peripheral device.Further, the StoreJet Cloud streams from it's own dedicated wireless network, making it possible to stream media from the backseat of your car, the great outdoors, or the center of your living room, without interfering with your existing wireless network.If needed, you can wirelessly encrypt your collection, making it accessible only to those you wish to grant access to.To transfer your files to the StoreJet Cloud, simply connect to your computer via USB 2.0, and drag and drop the files you want to share.For iOS users, the StoreJet Cloud app is available for free download.The App reads various file types, so you don't have to worry about converting all your video to a single file format.Key Features
32GB
USB 2.0
Streams to 5 different devices simultaneously
Supports iOS, Android, Windows, and Mac OSX
Free App to download for iOS devices
Battery life: 6 hours playback, 8 hours standby
Supports multi-format files*
99mm ã 54mm ã 16.5mm
Network Interface: Wi-Fi 802.11 b/g/n
*File types supported: JPEG, JPG, BMP, PNG, PDF, TXT, DOC, PPT, XLS, MP3, WAV, AVI, MOV, M4V, and MP4
Transcend - StoreJet Cloud 32GB - TS32GSJC10KSay goodbye to clunky cables, and hello to the Transcend StoreJet Cloud 32GB streaming media server.This handy little drive stores 32GB of your favorite photos, videos or documents, and can then stream to 5 different devices simultaneously.This setup allows different users to view different content at the same time, without one interrupting the other.Running out of space on your tablet or smartphone?The Transcend Storejet can store your additional content, and be fully accessible by your peripheral device.Further, the StoreJet Cloud streams from it's own dedicated wireless network, making it possible to stream media from the backseat of your car, the great outdoors, or the center of your living room, without interfering with your existing wireless network.If needed, you can wirelessly encrypt your collection, making it accessible only to those you wish to grant access to.To transfer your files to the StoreJet Cloud, simply connect to your computer via USB 2.0, and drag and drop the files you want to share.For iOS users, the StoreJet Cloud app is available for free download.The App reads various file types, so you don't have to worry about converting all your video to a single file format.Key Features
- 32GB
- USB 2.0
- Streams to 5 different devices simultaneously
- Supports iOS, Android, Windows, and Mac OSX
- Free App to download for iOS devices
- Battery life: 6 hours playback, 8 hours standby
- Supports multi-format files*
- 99mm à 54mm à 16.5mm
- Network Interface: Wi-Fi 802.11 b/g/n
*File types supported: JPEG, JPG, BMP, PNG, PDF, TXT, DOC, PPT, XLS, MP3, WAV, AVI, MOV, M4V, and MP4